Manufacturer: STMicroelectronics
Win Source Part Number: 756904-ST72F561J6TAS
Manufacturer Homepage: www.st.com
Reference case: QFP
Reference Date Code: 1402+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
8-bit MCU, 16MHz, 44-Pin PQFP, FLASH, 1024B RAM, 34 I/O Product overview: ST72F561J6TAS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J6TAS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 44LQFP
IC MCU 8BIT 32KB FLASH 44LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 756904-ST72F561J6TAS | 685-ST72F561J6TAS | ST72F561J6TAS | ST72F561J6TAS | ST72F561J6TAS | ST72F561J6TAS |
| Product Name | Embedded - Embedded - Microcontrollers - ST72F561J6TAS | 8-bit 16MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Supply Voltage | 4.5 to ? volts | 5.5 volts | 4.5 to 5.5 volts | |||
| Pin Count | 44 | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |