STMicroelectronics Industrial 8-bit 16MHz 5V Embedded Microcontroller MCU ST72F561AR9TAS

Description
8-bit MCU, 16MHz, 64-Pin PQFP, FLASH, 48 I/O, 5V, Industrial Product overview: ST72F561AR9TAS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561AR9TAS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 16MHz, 64-Pin PQFP, FLASH, 48 I/O, 5V, Industrial Product overview: ST72F561AR9TAS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561AR9TAS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 8-bit 16MHz 5V Embedded Microcontroller MCU - 685-ST72F561AR9TAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 16MHz 5V Embedded Microcontroller MCU
685-ST72F561AR9TAS
Industrial 8-bit 16MHz 5V Embedded Microcontroller MCU 685-ST72F561AR9TAS
8-bit MCU, 16MHz, 64-Pin PQFP, FLASH, 48 I/O, 5V, Industrial Product overview: ST72F561AR9TAS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561AR9TAS can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 64-Pin PQFP, FLASH, 48 I/O, 5V, Industrial Product overview: ST72F561AR9TAS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561AR9TAS can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F561AR9TAS - 749577-ST72F561AR9TAS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F561AR9TAS
749577-ST72F561AR9TAS
Embedded - Embedded - Microcontrollers - ST72F561AR9TAS 749577-ST72F561AR9TAS
Manufacturer: STMicroelectronics Win Source Part Number: 749577-ST72F561AR9TA S Manufacturer Homepage: www.st.com Reference case: QFP Reference Date Code: 1217+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 749577-ST72F561AR9TAS
Manufacturer Homepage: www.st.com
Reference case: QFP
Reference Date Code: 1217+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F561AR9TAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F561AR9TAS
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F561AR9TAS
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - ST72F561AR9TAS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F561AR9TAS
Embedded - Microcontrollers ST72F561AR9TAS
IC MCU 8BIT LQFP

IC MCU 8BIT LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F561AR9TAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F561AR9TAS
Microcontrollers ST72F561AR9TAS
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F561AR9TAS 749577-ST72F561AR9TAS ST72F561AR9TAS ST72F561AR9TAS ST72F561AR9TAS
Product Name Industrial 8-bit 16MHz 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F561AR9TAS Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 8 MHz 8 MHz
Supply Voltage 4.5 to ? volts 5.5 volts
Pin Count 64
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - A2C00053336 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details