STMicroelectronics, Inc. 8-bit 8MHz Embedded Microcontroller MCU ST72F561AR9T3

Description
8-Bit FLASH MCU, 8MHz, SPI/CAN/SCI, LQFP-64 Product overview: ST72F561AR9T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561AR9T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit FLASH MCU, 8MHz, SPI/CAN/SCI, LQFP-64 Product overview: ST72F561AR9T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561AR9T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz Embedded Microcontroller MCU
685-ST72F561AR9T3
8-bit 8MHz Embedded Microcontroller MCU 685-ST72F561AR9T3
8-Bit FLASH MCU, 8MHz, SPI/CAN/SCI, LQFP-64 Product overview: ST72F561AR9T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561AR9T3 can be used for catalog matching and distributor lookup.

8-Bit FLASH MCU, 8MHz, SPI/CAN/SCI, LQFP-64 Product overview: ST72F561AR9T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561AR9T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST72F561AR9T3 - 935197-ST72F561AR9T3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F561AR9T3
935197-ST72F561AR9T3
Embedded - Embedded - Microcontrollers - ST72F561AR9T3 935197-ST72F561AR9T3
Manufacturer: STMicroelectronics Win Source Part Number: 935197-ST72F561AR9T3 Series: ST7 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 3.8V ~ 5.5V Part Status: Obsolete Family Name: ST72F56 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935197-ST72F561AR9T3
Series: ST7
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Core Processor: ST7
Speed: 8MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 3.8V ~ 5.5V
Part Status: Obsolete
Family Name: ST72F56
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - ST72F561AR9T3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F561AR9T3-ND
Microcontrollers ST72F561AR9T3-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F561AR9T3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F561AR9T3
Embedded - Microcontrollers ST72F561AR9T3
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F561AR9T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F561AR9T3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F561AR9T3
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site
Microcontrollers - ST72F561AR9T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F561AR9T3
Microcontrollers ST72F561AR9T3
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F561AR9T3 935197-ST72F561AR9T3 ST72F561AR9T3-ND ST72F561AR9T3 ST72F561AR9T3 ST72F561AR9T3
Product Name 8-bit 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F561AR9T3 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5.5 volts
Serial Interface SPI, CAN, SCI CAN; SPI; SCI
Package Type Other; LQFP LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details