STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F521R9TATR

Description
Win Source Part Number: 1263291-ST72F521R9TA TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F52 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263291-ST72F521R9TA TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F52 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263291-ST72F521R9TATR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263291-ST72F521R9TATR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263291-ST72F521R9TATR
Win Source Part Number: 1263291-ST72F521R9TA TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F52 Product Status: Obsolete

Win Source Part Number: 1263291-ST72F521R9TATR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F52
Product Status: Obsolete

Buy Now Datasheet
8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU - 685-ST72F521R9TATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-ST72F521R9TATR
8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-ST72F521R9TATR
8-bit MCU, 8MHz, 60KB Flash, 2KB RAM, TQFP, 48 I/O, I2C, SPI, CAN, SCI Product overview: ST72F521R9TATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F521R9TATR can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 60KB Flash, 2KB RAM, TQFP, 48 I/O, I2C, SPI, CAN, SCI Product overview: ST72F521R9TATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F521R9TATR can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F521R9TATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F521R9TATR
Microcontrollers ST72F521R9TATR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now
Embedded - Microcontrollers - ST72F521R9TATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F521R9TATR
Embedded - Microcontrollers ST72F521R9TATR
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263291-ST72F521R9TATR 685-ST72F521R9TATR ST72F521R9TATR ST72F521R9TATR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 60 KB 2 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 3.8 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers