STMicroelectronics 8-bit 8MHz 32KB 1KB Embedded Microcontroller MCU ST72F521R6T6

Description
8-Bit 8MHz FLASH MCU, TQFP64, 32KB FLASH, 1KB RAM, I2C, SPI, CAN, SCI Product overview: ST72F521R6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F521R6T6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit 8MHz FLASH MCU, TQFP64, 32KB FLASH, 1KB RAM, I2C, SPI, CAN, SCI Product overview: ST72F521R6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F521R6T6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHz 32KB 1KB Embedded Microcontroller MCU - 685-ST72F521R6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-ST72F521R6T6
8-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-ST72F521R6T6
8-Bit 8MHz FLASH MCU, TQFP64, 32KB FLASH, 1KB RAM, I2C, SPI, CAN, SCI Product overview: ST72F521R6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F521R6T6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, TQFP64, 32KB FLASH, 1KB RAM, I2C, SPI, CAN, SCI Product overview: ST72F521R6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F521R6T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F521R6T6 - 1218393-ST72F521R6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F521R6T6
1218393-ST72F521R6T6
Embedded - Embedded - Microcontrollers - ST72F521R6T6 1218393-ST72F521R6T6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218393-ST72F521R6T6 Packaging: Bulk Frequency: 8 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 32 kB Interface: CAN, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT RAM Size: 1 kB Oscillator Type: Internal Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 8 MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 3.8 V Number of I/Os: 48 Max Operating Temperature: 85 °C Number of Programmable I/O: 64 Number of Timers/Counters: 2

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218393-ST72F521R6T6
Packaging: Bulk
Frequency: 8 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 32 kB
Interface: CAN, I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Number of Pins: 64
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 8 MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3.8 V
Number of I/Os: 48
Max Operating Temperature: 85 °C
Number of Programmable I/O: 64
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F521R6T6 1218393-ST72F521R6T6
Product Name 8-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F521R6T6
Data Bus 8 Bit 8 Bit
RAM 1 KB 1.00E-3 KB
Supply Voltage 5 volts 5 volts
Serial Interface I2C, SPI, CAN, SCI CAN; I²C; SPI; SCI; CAN, I2C, SCI, SPI
Package Type Other; TQFP QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details