STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F361K7T6

Description
Win Source Part Number: 1263236-ST72F361K7T6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 6x10b Oscillator Type: External Package / Case: 32-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F36 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263236-ST72F361K7T6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 6x10b Oscillator Type: External Package / Case: 32-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F36 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263236-ST72F361K7T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263236-ST72F361K7T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263236-ST72F361K7T6
Win Source Part Number: 1263236-ST72F361K7T6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 6x10b Oscillator Type: External Package / Case: 32-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F36 Product Status: Obsolete

Win Source Part Number: 1263236-ST72F361K7T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 6x10b
Oscillator Type: External
Package / Case: 32-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F36
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 48KB 2KB Embedded Microcontroller MCU
685-ST72F361K7T6
8-bit 8MHz 48KB 2KB Embedded Microcontroller MCU 685-ST72F361K7T6
8-Bit 8MHz FLASH MCU, LQFP, 48KB Flash, 2KB RAM, SPI/SCI Product overview: ST72F361K7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F361K7T6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, LQFP, 48KB Flash, 2KB RAM, SPI/SCI Product overview: ST72F361K7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F361K7T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72F361K7T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F361K7T6-ND
Microcontrollers ST72F361K7T6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F361K7T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F361K7T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F361K7T6
IC MCU 8BIT 48KB FLASH 32LQFP

IC MCU 8BIT 48KB FLASH 32LQFP

Supplier's Site
Microcontrollers - ST72F361K7T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F361K7T6
Microcontrollers ST72F361K7T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F361K7T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F361K7T6
Embedded - Microcontrollers ST72F361K7T6
IC MCU 8BIT 48KB FLASH 32LQFP

IC MCU 8BIT 48KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263236-ST72F361K7T6 685-ST72F361K7T6 ST72F361K7T6-ND ST72F361K7T6 ST72F361K7T6 ST72F361K7T6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8MHz 48KB 2KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 48 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3.8 to 5.5 volts 5 volts 3.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CILMCAKXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
8 suppliers