STMicroelectronics, Inc. 8-bit 8MHz 32KB 1.5KB Embedded Microcontroller MCU ST72F361AR6TAE

Description
8-bit MCU, 8MHz, 32KB Flash, 1.5KB RAM, LQFP, 48 I/O, SPI/SCI Product overview: ST72F361AR6TAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F361AR6TAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8MHz, 32KB Flash, 1.5KB RAM, LQFP, 48 I/O, SPI/SCI Product overview: ST72F361AR6TAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F361AR6TAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHz 32KB 1.5KB Embedded Microcontroller MCU - 685-ST72F361AR6TAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 32KB 1.5KB Embedded Microcontroller MCU
685-ST72F361AR6TAE
8-bit 8MHz 32KB 1.5KB Embedded Microcontroller MCU 685-ST72F361AR6TAE
8-bit MCU, 8MHz, 32KB Flash, 1.5KB RAM, LQFP, 48 I/O, SPI/SCI Product overview: ST72F361AR6TAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F361AR6TAE can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 32KB Flash, 1.5KB RAM, LQFP, 48 I/O, SPI/SCI Product overview: ST72F361AR6TAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F361AR6TAE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F361AR6TAE - 212214-ST72F361AR6TAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F361AR6TAE
212214-ST72F361AR6TAE
Embedded - Embedded - Microcontrollers - ST72F361AR6TAE 212214-ST72F361AR6TAE
Manufacturer: STMicroelectronics Win Source Part Number: 212214-ST72F361AR6TA E Packaging: Tray Core Processor: ST7 Number of I/O: 48 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212214-ST72F361AR6TAE
Packaging: Tray
Core Processor: ST7
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST72F361AR6TAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F361AR6TAE
Microcontrollers ST72F361AR6TAE
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now
Embedded - Microcontrollers - ST72F361AR6TAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F361AR6TAE
Embedded - Microcontrollers ST72F361AR6TAE
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F361AR6TAE 212214-ST72F361AR6TAE ST72F361AR6TAE ST72F361AR6TAE
Product Name 8-bit 8MHz 32KB 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F361AR6TAE Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1.5 KB 32 KB 1.5 KB
Supply Voltage 5 volts 3.8 to 5.5 volts
Serial Interface SPI, SCI
Package Type Other; LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details