8-bit MCU, 32KB Flash, 8MHz, 48 I/O, LQFP, SPI/SCI Product overview: ST72F361AR6TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F361AR6TA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263222-ST72F361AR6T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Package / Case: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F36
Product Status: Obsolete
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F361AR6TA | 1263222-ST72F361AR6TA | ST72F361AR6TA | ST72F361AR6TA |
| Product Name | 8-bit 32KB 8MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 1.5 KB | 32 KB | 1.5 KB | |
| Supply Voltage | 5 volts | 3.8 to 5.5 volts | ||
| Serial Interface | SPI, SCI | |||
| Package Type | Other; LQFP | QFP; Other; 64-LQFP |