STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP ST72F34X-SK/RAIS

Description
Win Source Part Number: 1284023-ST72F34X-SK/ RAIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST7234x Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: ST72 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284023-ST72F34X-SK/ RAIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST7234x Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: ST72 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284023-ST72F34X-SK/RAIS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284023-ST72F34X-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284023-ST72F34X-SK/RAIS
Win Source Part Number: 1284023-ST72F34X-SK/ RAIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ST7234x Board Type: Evaluation Platform Platform: Raisonance Reva Mounting Type: Fixed ECCN: 3A992A Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: ST72 Product Status: Obsolete

Win Source Part Number: 1284023-ST72F34X-SK/RAIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: ST7
Type: MCU 8-Bit
Core Processor: ST7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ST7234x
Board Type: Evaluation Platform
Platform: Raisonance Reva
Mounting Type: Fixed
ECCN: 3A992A
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: ST72
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ST72F34X-SK/RAIS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ST72F34X-SK/RAIS
RAISONANCE REVA ST7234X EVAL BRD

RAISONANCE REVA ST7234X EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284023-ST72F34X-SK/RAIS ST72F34X-SK/RAIS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2473230 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth
Ports Wireless
View Details
Evaluation Boards - CYBLE-212020-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
TB, NCS2-62+, GE0805C-1, SMA - TB-755+ - Mini-Circuits
Specs
Category Developement Board
View Details