STMicroelectronics, Inc. 8-bit 8KB 6MHz Embedded Microcontroller MCU ST72F344S2T6

Description
8-bit MCU, 8KB Flash, 6MHz, LQFP, 34 I/O, I2C/SPI/SCI Product overview: ST72F344S2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 6MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F344S2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8KB Flash, 6MHz, LQFP, 34 I/O, I2C/SPI/SCI Product overview: ST72F344S2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 6MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F344S2T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 6MHz Embedded Microcontroller MCU - 685-ST72F344S2T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 6MHz Embedded Microcontroller MCU
685-ST72F344S2T6
8-bit 8KB 6MHz Embedded Microcontroller MCU 685-ST72F344S2T6
8-bit MCU, 8KB Flash, 6MHz, LQFP, 34 I/O, I2C/SPI/SCI Product overview: ST72F344S2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 6MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F344S2T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 6MHz, LQFP, 34 I/O, I2C/SPI/SCI Product overview: ST72F344S2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 6MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F344S2T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F344S2T6 - 795546-ST72F344S2T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F344S2T6
795546-ST72F344S2T6
Embedded - Embedded - Microcontrollers - ST72F344S2T6 795546-ST72F344S2T6
Manufacturer: STMicroelectronics Win Source Part Number: 795546-ST72F344S2T6 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72F344S2 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SST89V58RD2-33-I-TQJ ; SST89E58RD2-40-I-TQJ E; SST89E58RD2-40-I-TQJ ; T89C51RC2-RLSC-M; Introduction Date: December 15, 1998 ECCN: 3A001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795546-ST72F344S2T6
Series: ST7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST72F344S2
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SST89V58RD2-33-I-TQJ; SST89E58RD2-40-I-TQJE; SST89E58RD2-40-I-TQJ; T89C51RC2-RLSC-M;
Introduction Date: December 15, 1998
ECCN: 3A001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST72F344S2T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F344S2T6
Microcontrollers ST72F344S2T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST72F344S2T6
Embedded - Microcontrollers ST72F344S2T6
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F344S2T6 795546-ST72F344S2T6 ST72F344S2T6 ST72F344S2T6
Product Name 8-bit 8KB 6MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F344S2T6 Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.5120 KB 8 KB 0.5120 KB
Supply Voltage 3.3 to 5.5 volts 2.7 to 5.5 volts
Serial Interface I2C, SPI, SCI
Package Type Other; LQFP QFP; Other; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details