STMicroelectronics 8-bit 8MHz 4KB 5V Embedded Microcontroller MCU ST72F32AK1T6TR

Description
8-bit MCU, 8MHz, 4KB Flash, TQFP, SPI/SCI, 5V Product overview: ST72F32AK1T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F32AK1T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8MHz, 4KB Flash, TQFP, SPI/SCI, 5V Product overview: ST72F32AK1T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F32AK1T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 4KB 5V Embedded Microcontroller MCU
685-ST72F32AK1T6TR
8-bit 8MHz 4KB 5V Embedded Microcontroller MCU 685-ST72F32AK1T6TR
8-bit MCU, 8MHz, 4KB Flash, TQFP, SPI/SCI, 5V Product overview: ST72F32AK1T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F32AK1T6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 4KB Flash, TQFP, SPI/SCI, 5V Product overview: ST72F32AK1T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F32AK1T6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F32AK1T6TR - 212213-ST72F32AK1T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F32AK1T6TR
212213-ST72F32AK1T6TR
Embedded - Embedded - Microcontrollers - ST72F32AK1T6TR 212213-ST72F32AK1T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212213-ST72F32AK1T6T R Packaging: Reel - TR Core Processor: ST7 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212213-ST72F32AK1T6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - ST72F32AK1T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F32AK1T6TR
Embedded - Microcontrollers ST72F32AK1T6TR
IC MCU 8BIT 4KB FLASH 32LQFP

IC MCU 8BIT 4KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F32AK1T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F32AK1T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F32AK1T6TR
IC MCU 8BIT 4KB FLASH 32LQFP

IC MCU 8BIT 4KB FLASH 32LQFP

Supplier's Site
Microcontrollers - ST72F32AK1T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F32AK1T6TR
Microcontrollers ST72F32AK1T6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F32AK1T6TR 212213-ST72F32AK1T6TR ST72F32AK1T6TR ST72F32AK1T6TR ST72F32AK1T6TR
Product Name 8-bit 8MHz 4KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F32AK1T6TR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.3840 KB 4 KB 384 KB 0.3840 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 5.5 volts
Serial Interface SPI, SCI
Package Type Other; TQFP Other; 32-LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - C167CRLMHAKXQLA1 - 793846-C167CRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details