STMicroelectronics, Inc. Microcontrollers ST72F32AK1T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F32AK1T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F32AK1T6-ND
Microcontrollers ST72F32AK1T6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F32AK1T6 - 897847-ST72F32AK1T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F32AK1T6
897847-ST72F32AK1T6
Embedded - Embedded - Microcontrollers - ST72F32AK1T6 897847-ST72F32AK1T6
Manufacturer: STMicroelectronics Win Source Part Number: 897847-ST72F32AK1T6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3.8V ~ 5.5V Part Status: Obsolete Family Name: ST72F32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 897847-ST72F32AK1T6
Series: ST7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Core Processor: ST7
Speed: 8MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3.8V ~ 5.5V
Part Status: Obsolete
Family Name: ST72F32
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 4KB Embedded Microcontroller MCU
685-ST72F32AK1T6
8-bit 8MHz 4KB Embedded Microcontroller MCU 685-ST72F32AK1T6
8-Bit MCU, 8MHz, 4KB Flash, SPI, SCI, TQFP Product overview: ST72F32AK1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F32AK1T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB Flash, SPI, SCI, TQFP Product overview: ST72F32AK1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F32AK1T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ST72F32AK1T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F32AK1T6
Embedded - Microcontrollers ST72F32AK1T6
IC MCU 8BIT 4KB FLASH 32LQFP

IC MCU 8BIT 4KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F32AK1T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F32AK1T6
Microcontrollers ST72F32AK1T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now
8-bit Microcontrollers - MCU - ST72F32AK1T6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F32AK1T6
8-bit Microcontrollers - MCU ST72F32AK1T6
8-bit Microcontrollers - MCU 8B MCU

8-bit Microcontrollers - MCU 8B MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F32AK1T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F32AK1T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F32AK1T6
IC MCU 8BIT 4KB FLASH 32LQFP

IC MCU 8BIT 4KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F32AK1T6-ND 897847-ST72F32AK1T6 685-ST72F32AK1T6 ST72F32AK1T6 ST72F32AK1T6 ST72F32AK1T6 ST72F32AK1T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F32AK1T6 8-bit 8MHz 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 0.3840 KB 4 KB 0.3840 KB 0.3840 KB 384 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details