IC MCU 8BIT 32KB FLASH 32LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST72F325K6TCE | ST72F325K6TCE |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 8 MHz | |
| RAM | 1 KB |