STMicroelectronics, Inc. Microcontrollers ST72F325K6T6TR

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F325K6T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F325K6T6TR-ND
Microcontrollers ST72F325K6T6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-ST72F325K6T6TR
8-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-ST72F325K6T6TR
8-Bit MCU, 8MHz, 32KB Flash, 1KB RAM, TQFP, 24 I/O Product overview: ST72F325K6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F325K6T6TR can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 32KB Flash, 1KB RAM, TQFP, 24 I/O Product overview: ST72F325K6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F325K6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Hard To Find - ST72F325K6T6TR - 716418-ST72F325K6T6TR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ST72F325K6T6TR
716418-ST72F325K6T6TR
Hard To Find - ST72F325K6T6TR 716418-ST72F325K6T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 716418-ST72F325K6T6T R Packaging: Tape and Reel Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: ST72F325 Manufacturer Pack Quantity: 2,400 MSL Level: 2 (1 Year) Data Bus Width: 8-Bit The number of I/O: 24 Date RAM Size: 1K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 716418-ST72F325K6T6TR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Supply Voltage: 3.8V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: ST72F325
Manufacturer Pack Quantity: 2,400
MSL Level: 2 (1 Year)
Data Bus Width: 8-Bit
The number of I/O: 24
Date RAM Size: 1K x 8

Buy Now
Microcontrollers - ST72F325K6T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F325K6T6TR
Microcontrollers ST72F325K6T6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F325K6T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F325K6T6TR
Microcontrollers ST72F325K6T6TR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ST72F325K6T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F325K6T6TR
Embedded - Microcontrollers ST72F325K6T6TR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F325K6T6TR-ND 685-ST72F325K6T6TR 716418-ST72F325K6T6TR ST72F325K6T6TR ST72F325K6T6TR ST72F325K6T6TR
Product Name Microcontrollers 8-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Hard To Find - ST72F325K6T6TR Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details