STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F325K6B6 ST72F325K6B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 086684-ST72F325K6B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 086684-ST72F325K6B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F325K6B6 - 086684-ST72F325K6B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F325K6B6
086684-ST72F325K6B6
Embedded - Embedded - Microcontrollers - ST72F325K6B6 086684-ST72F325K6B6
Manufacturer: STMicroelectronics Win Source Part Number: 086684-ST72F325K6B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 086684-ST72F325K6B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-SDIP (0.400", 10.16mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 32KB 8MHz Embedded Microcontroller MCU - 685-ST72F325K6B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 8MHz Embedded Microcontroller MCU
685-ST72F325K6B6
8-bit 32KB 8MHz Embedded Microcontroller MCU 685-ST72F325K6B6
8-Bit MCU, 32KB Flash, 8MHz, I2C, SPI, SCI, SDIP Product overview: ST72F325K6B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F325K6B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 8MHz, I2C, SPI, SCI, SDIP Product overview: ST72F325K6B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F325K6B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F325K6B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F325K6B6-ND
Microcontrollers ST72F325K6B6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F325K6B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F325K6B6
Microcontrollers ST72F325K6B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F325K6B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F325K6B6
Embedded - Microcontrollers ST72F325K6B6
IC MCU 8BIT 32KB FLASH 32SDIP

IC MCU 8BIT 32KB FLASH 32SDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F325K6B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F325K6B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F325K6B6
IC MCU 8BIT 32KB FLASH 32SDIP

IC MCU 8BIT 32KB FLASH 32SDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086684-ST72F325K6B6 685-ST72F325K6B6 ST72F325K6B6-ND ST72F325K6B6 ST72F325K6B6 ST72F325K6B6
Product Name Embedded - Embedded - Microcontrollers - ST72F325K6B6 8-bit 32KB 8MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products