STMicroelectronics, Inc. Microcontrollers ST72F325J7T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8243-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8243-ND
Microcontrollers 497-8243-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 48KB 8MHz Embedded Microcontroller MCU
685-ST72F325J7T6
8-bit 48KB 8MHz Embedded Microcontroller MCU 685-ST72F325J7T6
8-Bit MCU, 48KB Flash, 8MHz, I2C, SPI, SCI, LQFP Product overview: ST72F325J7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F325J7T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 48KB Flash, 8MHz, I2C, SPI, SCI, LQFP Product overview: ST72F325J7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F325J7T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F325J7T6 - 136754-ST72F325J7T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F325J7T6
136754-ST72F325J7T6
Embedded - Embedded - Microcontrollers - ST72F325J7T6 136754-ST72F325J7T6
Manufacturer: STMicroelectronics Win Source Part Number: 136754-ST72F325J7T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 136754-ST72F325J7T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F325J7T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F325J7T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F325J7T6
IC MCU 8BIT 48KB FLASH 44LQFP

IC MCU 8BIT 48KB FLASH 44LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F325J7T6
8-bit Microcontrollers - MCU ST72F325J7T6
8-bit Microcontrollers - MCU ST72325 8B MCU

8-bit Microcontrollers - MCU ST72325 8B MCU

Buy Now Datasheet
Microcontrollers - ST72F325J7T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F325J7T6
Microcontrollers ST72F325J7T6
IC MCU 8BIT 48KB FLASH 44LQFP

IC MCU 8BIT 48KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F325J7T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F325J7T6
Microcontrollers ST72F325J7T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST72F325J7T6
Embedded - Microcontrollers ST72F325J7T6
IC MCU 8BIT 48KB FLASH 44LQFP

IC MCU 8BIT 48KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8243-ND 685-ST72F325J7T6 136754-ST72F325J7T6 ST72F325J7T6 ST72F325J7T6 ST72F325J7T6 ST72F325J7T6 ST72F325J7T6
Product Name Microcontrollers 8-bit 48KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F325J7T6 Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 12x10b
RAM 1.5 KB 1.5 KB 48 KB 1.5 KB 1.5 KB 1.5 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details