8-bit MCU, 8KB FLASH, 8MHz, 32 I/O, TQFP, SPI, SCI Product overview: ST72F324LJ2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324LJ2T6 can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 44LQFP
IC MCU 8BIT 8KB FLASH 44LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F324LJ2T6 | ST72F324LJ2T6-ND | ST72F324LJ2T6 | ST72F324LJ2T6 | ST72F324LJ2T6 |
| Product Name | 8-bit 8KB 8MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.3840 KB | 0.3840 KB | 384 KB | 0.3840 KB | |
| Supply Voltage | 3.3 volts | 2.85 to 3.6 volts | 3.6 volts | ||
| Serial Interface | SPI, SCI | SPI; SCI | |||
| Package Type | Other; TQFP | LFQP; Other; 44-LQFP | Other; 44-LQFP | QFP; Other; 44-LQFP |