Win Source Part Number: 1263273-ST72F324LJ2T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 44-LQFP
Temperature Range - Operating: -10°C ~ 85°C (TA)
Supply Voltage - Operating: 2.85V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72
Product Status: Obsolete
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
8-Bit MCU, 8MHz, 8KB Flash, 32 I/O, SPI, SCI, TQFP Product overview: ST72F324LJ2T5TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324LJ2T5TR can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 44LQFP
IC MCU 8BIT 8KB FLASH 44LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263273-ST72F324LJ2T5TR | ST72F324LJ2T5TR-ND | 685-ST72F324LJ2T5TR | ST72F324LJ2T5TR | ST72F324LJ2T5TR | ST72F324LJ2T5TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8MHz 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 8 KB | 0.3840 KB | 0.3840 KB | 0.3840 KB | 384 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 2.85 to 3.6 volts | 2.85 to 3.6 volts | 3.3 volts | 3.6 volts |