STMicroelectronics, Inc. Microcontrollers ST72F324LJ2T5

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8242-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8242-ND
Microcontrollers 497-8242-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 8KB Embedded Microcontroller MCU
685-ST72F324LJ2T5
8-bit 8MHz 8KB Embedded Microcontroller MCU 685-ST72F324LJ2T5
8-bit MCU, 8MHz, 8KB FLASH, TQFP, 32 I/O, SPI, SCI Product overview: ST72F324LJ2T5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324LJ2T5 can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 8KB FLASH, TQFP, 32 I/O, SPI, SCI Product overview: ST72F324LJ2T5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324LJ2T5 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F324LJ2T5 - 031026-ST72F324LJ2T5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324LJ2T5
031026-ST72F324LJ2T5
Embedded - Embedded - Microcontrollers - ST72F324LJ2T5 031026-ST72F324LJ2T5
Manufacturer: STMicroelectronics Win Source Part Number: 031026-ST72F324LJ2T5 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.85 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 160

Manufacturer: STMicroelectronics
Win Source Part Number: 031026-ST72F324LJ2T5
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.85 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 160

Buy Now Datasheet
Microcontrollers - ST72F324LJ2T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324LJ2T5
Microcontrollers ST72F324LJ2T5
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324LJ2T5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324LJ2T5
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324LJ2T5
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72F324LJ2T5
Embedded - Microcontrollers ST72F324LJ2T5
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8242-ND 685-ST72F324LJ2T5 031026-ST72F324LJ2T5 ST72F324LJ2T5 ST72F324LJ2T5 ST72F324LJ2T5
Product Name Microcontrollers 8-bit 8MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F324LJ2T5 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 12x10b
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers