The ST72F324K6TAE is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for applications requiring moderate processing power and integrated peripherals. It features 32KB of FLASH memory and 1KB of RAM, supporting in-application programming and in-circuit programming. The device operates within a voltage range of 3.8V to 5.5V and can function in temperatures from -40°C to +125°C, making it suitable for industrial applications. This microcontroller includes a 10-bit ADC with up to 12 input channels, four timers for various timing and control functions, and two communication interfaces: SPI and SCI. It also has a nested interrupt controller with multiple interrupt vectors, enhancing its responsiveness in real-time applications. Power management features include multiple low-power modes and a programmable reset threshold, which contribute to energy efficiency. The ST72F324K6TAE is not recommended for new designs, as indicated in the datasheet, suggesting that engineers should consider alternative products for future projects.
IC MCU 8BIT 32KB FLASH 32LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST72F324K6TAE | ST72F324K6TAE |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 8 MHz | |
| RAM | 1 KB |