STMicroelectronics, Inc. Microcontrollers ST72F324K6T6/TR

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F324K6T6/TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F324K6T6/TR-ND
Microcontrollers ST72F324K6T6/TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 32KB Embedded Microcontroller MCU
685-ST72F324K6T6/TR
8-bit 8MHz 32KB Embedded Microcontroller MCU 685-ST72F324K6T6/TR
8-Bit MCU, 8MHz, 32KB Flash, TQFP, SPI/SCI Product overview: ST72F324K6T6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324K6T6/TR can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 32KB Flash, TQFP, SPI/SCI Product overview: ST72F324K6T6/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324K6T6/TR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F324K6T6/TR - 066202-ST72F324K6T6/TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324K6T6/TR
066202-ST72F324K6T6/TR
Embedded - Embedded - Microcontrollers - ST72F324K6T6/TR 066202-ST72F324K6T6/TR
Manufacturer: STMicroelectronics Win Source Part Number: 066202-ST72F324K6T6/ TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066202-ST72F324K6T6/TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - ST72F324K6T6/TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324K6T6/TR
Embedded - Microcontrollers ST72F324K6T6/TR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324K6T6/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324K6T6/TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324K6T6/TR
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - ST72F324K6T6/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324K6T6/TR
Microcontrollers ST72F324K6T6/TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
8-bit Microcontrollers - MCU - ST72F324K6T6/TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324K6T6/TR
8-bit Microcontrollers - MCU ST72F324K6T6/TR
8-bit Microcontrollers - MCU 5V RANGE 8B MCU

8-bit Microcontrollers - MCU 5V RANGE 8B MCU

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F324K6T6/TR-ND 685-ST72F324K6T6/TR 066202-ST72F324K6T6/TR ST72F324K6T6/TR ST72F324K6T6/TR ST72F324K6T6/TR ST72F324K6T6/TR
Product Name Microcontrollers 8-bit 8MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F324K6T6/TR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details