STMicroelectronics, Inc. Microcontrollers ST72F324K4B6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F324K4B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F324K4B6-ND
Microcontrollers ST72F324K4B6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F324K4B6 - 1260411-ST72F324K4B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324K4B6
1260411-ST72F324K4B6
Embedded - Embedded - Microcontrollers - ST72F324K4B6 1260411-ST72F324K4B6
Manufacturer: STMicroelectronics Win Source Part Number: 1260411-ST72F324K4B6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST72F324K4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ST72F324K4T6TR; Introduction Date: December 15, 1998 ECCN: 3A001 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260411-ST72F324K4B6
Series: ST7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 32-SDIP (0.400", 10.16mm)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3.8 V ~ 5.5 V
Family Name: ST72F324K4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): ST72F324K4T6TR;
Introduction Date: December 15, 1998
ECCN: 3A001
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8MHz 16KB Embedded Microcontroller MCU - 685-ST72F324K4B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 16KB Embedded Microcontroller MCU
685-ST72F324K4B6
8-bit 8MHz 16KB Embedded Microcontroller MCU 685-ST72F324K4B6
8-Bit 8MHz FLASH MCU, SPI/SCI, SDIP-32, 16KB Product overview: ST72F324K4B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324K4B6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, SPI/SCI, SDIP-32, 16KB Product overview: ST72F324K4B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324K4B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324K4B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324K4B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324K4B6
IC MCU 8BIT 16KB FLASH 32SDIP

IC MCU 8BIT 16KB FLASH 32SDIP

Supplier's Site
Microcontrollers - ST72F324K4B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324K4B6
Microcontrollers ST72F324K4B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324K4B6
8-bit Microcontrollers - MCU ST72F324K4B6
8-bit Microcontrollers - MCU 5V RANGE 8B MCU

8-bit Microcontrollers - MCU 5V RANGE 8B MCU

Buy Now Datasheet
Embedded - Microcontrollers - ST72F324K4B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324K4B6
Embedded - Microcontrollers ST72F324K4B6
IC MCU 8BIT 16KB FLASH 32SDIP

IC MCU 8BIT 16KB FLASH 32SDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F324K4B6-ND 1260411-ST72F324K4B6 685-ST72F324K4B6 ST72F324K4B6 ST72F324K4B6 ST72F324K4B6 ST72F324K4B6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F324K4B6 8-bit 8MHz 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details