STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F324J6B5 ST72F324J6B5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047320-ST72F324J6B5 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C (TA) Dimension: 42-DIP (0.600", 15.24mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ST72F324J6B6; MC9S08AC8MBE; ST72F324J6T6/TR; ST72F324J6B5; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047320-ST72F324J6B5 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C (TA) Dimension: 42-DIP (0.600", 15.24mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ST72F324J6B6; MC9S08AC8MBE; ST72F324J6T6/TR; ST72F324J6B5; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F324J6B5 - 047320-ST72F324J6B5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324J6B5
047320-ST72F324J6B5
Embedded - Embedded - Microcontrollers - ST72F324J6B5 047320-ST72F324J6B5
Manufacturer: STMicroelectronics Win Source Part Number: 047320-ST72F324J6B5 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C (TA) Dimension: 42-DIP (0.600", 15.24mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ST72F324J6B6; MC9S08AC8MBE; ST72F324J6T6/TR; ST72F324J6B5; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 047320-ST72F324J6B5
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C (TA)
Dimension: 42-DIP (0.600", 15.24mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ST72F324J6B6; MC9S08AC8MBE; ST72F324J6T6/TR; ST72F324J6B5;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ST72F324J6B5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F324J6B5-ND
Microcontrollers ST72F324J6B5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
8-bit 8MHz 32KB DIP Embedded Microcontroller MCU - 685-ST72F324J6B5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 32KB DIP Embedded Microcontroller MCU
685-ST72F324J6B5
8-bit 8MHz 32KB DIP Embedded Microcontroller MCU 685-ST72F324J6B5
8-Bit 8MHz FLASH MCU, 32KB, 32 I/O, DIP-42 Product overview: ST72F324J6B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324J6B5 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, 32KB, 32 I/O, DIP-42 Product overview: ST72F324J6B5 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324J6B5 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ST72F324J6B5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324J6B5
Embedded - Microcontrollers ST72F324J6B5
IC MCU 8BIT 32KB FLASH 42DIP

IC MCU 8BIT 32KB FLASH 42DIP

Supplier's Site Datasheet
Microcontrollers - ST72F324J6B5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324J6B5
Microcontrollers ST72F324J6B5
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324J6B5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324J6B5
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324J6B5
IC MCU 8BIT 32KB FLASH 42DIP

IC MCU 8BIT 32KB FLASH 42DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 047320-ST72F324J6B5 ST72F324J6B5-ND 685-ST72F324J6B5 ST72F324J6B5 ST72F324J6B5 ST72F324J6B5
Product Name Embedded - Embedded - Microcontrollers - ST72F324J6B5 Microcontrollers 8-bit 8MHz 32KB DIP Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers