8-bit MCU, 32KB Flash, 10-bit ADC, 4 Timers, SPI, SCI, 5V Product overview: ST72F324BK6TAXS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6TAXS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1159476-ST72F324BK6T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.8V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-ST72F324BK6TAXS
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 32KB FLASH 32LQFP
IC MCU 8BIT LQFP
IC MCU 8BIT 32KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F324BK6TAXS | 1159476-ST72F324BK6TAXS | ST72F324BK6TAXS | ST72F324BK6TAXS | ST72F324BK6TAXS | ST72F324BK6TAXS |
| Product Name | 8-bit 32KB 5V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| Supply Voltage | 4.5 to ? volts | 3.8 to 5.5 volts | 3.8 to 5.5 volts | 5.5 volts | ||
| Pin Count | 32 | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |