STMicroelectronics 8-bit 8BIT 32KB Embedded Microcontroller MCU ST72F324BK6TA

Description
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: ST72F324BK6TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: ST72F324BK6TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ST72F324BK6TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ST72F324BK6TA
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ST72F324BK6TA
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: ST72F324BK6TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6TA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32LQFP Product overview: ST72F324BK6TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6TA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F324BK6TA - 066197-ST72F324BK6TA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BK6TA
066197-ST72F324BK6TA
Embedded - Embedded - Microcontrollers - ST72F324BK6TA 066197-ST72F324BK6TA
Manufacturer: STMicroelectronics Win Source Part Number: 066197-ST72F324BK6TA Packaging: Tray Core Processor: ST7 Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066197-ST72F324BK6TA
Packaging: Tray
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F324BK6TA 066197-ST72F324BK6TA
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F324BK6TA
Data Bus 8 Bit 8 Bit
RAM 1 KB 32 KB
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details