STMicroelectronics 8-bit 32KB 8MHz Embedded Microcontroller MCU ST72F324BK6B6

Description
8-Bit MCU 32KB FLASH 8MHz 24 I/O SDIP Product overview: ST72F324BK6B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU 32KB FLASH 8MHz 24 I/O SDIP Product overview: ST72F324BK6B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 8MHz Embedded Microcontroller MCU - 685-ST72F324BK6B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 8MHz Embedded Microcontroller MCU
685-ST72F324BK6B6
8-bit 32KB 8MHz Embedded Microcontroller MCU 685-ST72F324BK6B6
8-Bit MCU 32KB FLASH 8MHz 24 I/O SDIP Product overview: ST72F324BK6B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6B6 can be used for catalog matching and distributor lookup.

8-Bit MCU 32KB FLASH 8MHz 24 I/O SDIP Product overview: ST72F324BK6B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F324BK6B6 - 897846-ST72F324BK6B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BK6B6
897846-ST72F324BK6B6
Embedded - Embedded - Microcontrollers - ST72F324BK6B6 897846-ST72F324BK6B6
Manufacturer: STMicroelectronics Win Source Part Number: 897846-ST72F324BK6B6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tube Package: 32-SDIP (0.400", 10.16mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.8V ~ 5.5V Part Status: Obsolete Family Name: ST72F32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -497-5595-5, 497-5595-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897846-ST72F324BK6B6
Series: ST7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Core Processor: ST7
Speed: 8MHz
Package: Tube
Package: 32-SDIP (0.400", 10.16mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3.8V ~ 5.5V
Part Status: Obsolete
Family Name: ST72F32
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -497-5595-5, 497-5595-5

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BK6B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BK6B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BK6B6
IC MCU 8BIT 32KB FLASH 32SDIP

IC MCU 8BIT 32KB FLASH 32SDIP

Supplier's Site
Embedded - Microcontrollers - ST72F324BK6B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324BK6B6
Embedded - Microcontrollers ST72F324BK6B6
IC MCU 8BIT 32KB FLASH 32SDIP

IC MCU 8BIT 32KB FLASH 32SDIP

Supplier's Site Datasheet
Microcontrollers - ST72F324BK6B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BK6B6
Microcontrollers ST72F324BK6B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F324BK6B6 897846-ST72F324BK6B6 ST72F324BK6B6 ST72F324BK6B6 ST72F324BK6B6
Product Name 8-bit 32KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F324BK6B6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 32 KB 1 KB 1 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 5.5 volts
Serial Interface SPI, SCI
Package Type Other; SDIP CDIP CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm) CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C164SL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details