Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960852-ST72F324BK4TC
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 8 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 16 kB
Interface: SCI, SPI
RAM Size: 512 B
Number of Pins: 32
Categories: OEM Parts( S )
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3.8 V
Number of Timers/Counters: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960852-ST72F324BK4TCXS |
| Product Name | OEM Parts - OEM Parts ( S ) - ST72F324BK4TCXS |