STMicroelectronics, Inc. 8-bit 8MHz 8KB 5V Embedded Microcontroller MCU ST72F324BK2T6TR

Description
8-bit MCU, 8MHz, 8KB FLASH, 24 I/O, TQFP, 5V Product overview: ST72F324BK2T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK2T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8MHz, 8KB FLASH, 24 I/O, TQFP, 5V Product overview: ST72F324BK2T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK2T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 8KB 5V Embedded Microcontroller MCU
685-ST72F324BK2T6TR
8-bit 8MHz 8KB 5V Embedded Microcontroller MCU 685-ST72F324BK2T6TR
8-bit MCU, 8MHz, 8KB FLASH, 24 I/O, TQFP, 5V Product overview: ST72F324BK2T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK2T6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 8KB FLASH, 24 I/O, TQFP, 5V Product overview: ST72F324BK2T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK2T6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F324BK2T6TR - 128801-ST72F324BK2T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BK2T6TR
128801-ST72F324BK2T6TR
Embedded - Embedded - Microcontrollers - ST72F324BK2T6TR 128801-ST72F324BK2T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 128801-ST72F324BK2T6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 128801-ST72F324BK2T6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ST72F324BK2T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F324BK2T6TR-ND
Microcontrollers ST72F324BK2T6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F324BK2T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BK2T6TR
Microcontrollers ST72F324BK2T6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BK2T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BK2T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BK2T6TR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - ST72F324BK2T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324BK2T6TR
Embedded - Microcontrollers ST72F324BK2T6TR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ST72F324BK2T6TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324BK2T6TR
8-bit Microcontrollers - MCU ST72F324BK2T6TR
8-bit Microcontrollers - MCU 5V RANGE 8B MCU

8-bit Microcontrollers - MCU 5V RANGE 8B MCU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F324BK2T6TR 128801-ST72F324BK2T6TR ST72F324BK2T6TR-ND ST72F324BK2T6TR ST72F324BK2T6TR ST72F324BK2T6TR ST72F324BK2T6TR
Product Name 8-bit 8MHz 8KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F324BK2T6TR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.3840 KB 8 KB 0.3840 KB 0.3840 KB 384 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5.5 volts
Serial Interface SPI, SCI SPI; SCI
Package Type Other; TQFP LFQP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers