STMicroelectronics, Inc. Microcontrollers ST72F324BK2T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5592-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5592-ND
Microcontrollers 497-5592-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 5V 8KB Embedded Microcontroller MCU
685-ST72F324BK2T6
8-bit 8MHz 5V 8KB Embedded Microcontroller MCU 685-ST72F324BK2T6
8-Bit MCU, 8MHz, 5V, 8KB Flash, SPI/SCI, LQFP Product overview: ST72F324BK2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5V, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5V, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK2T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 5V, 8KB Flash, SPI/SCI, LQFP Product overview: ST72F324BK2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5V, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5V, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK2T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Wholesale - ST72F324BK2T6 - 1260404-ST72F324BK2T6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ST72F324BK2T6
1260404-ST72F324BK2T6
Electronic Wholesale - ST72F324BK2T6 1260404-ST72F324BK2T6
Manufacturer: STMicroelectronics Win Source Part Number: 1260404-ST72F324BK2T 6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH Data Converters: A/D 12x10b Supply Voltage: 3.8V ~ 5.5V Family Name: ST72F324BK2 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP Alternative Parts (Cross-Reference): ST72F32AK2TARE; EFM8LB12F64E-A-QFP32 ; C8051F582-AQ; C8051F582-IQR; Introduction Date: April 20, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: ST72F324B Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 24 Date RAM Size: 384 x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1260404-ST72F324BK2T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Supply Voltage: 3.8V ~ 5.5V
Family Name: ST72F324BK2
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-LQFP
Alternative Parts (Cross-Reference): ST72F32AK2TARE; EFM8LB12F64E-A-QFP32 ; C8051F582-AQ; C8051F582-IQR;
Introduction Date: April 20, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: ST72F324B
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 24
Date RAM Size: 384 x 8

Buy Now Datasheet
Microcontrollers - ST72F324BK2T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F324BK2T6
Microcontrollers ST72F324BK2T6
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ST72F324BK2T6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324BK2T6
8-bit Microcontrollers - MCU ST72F324BK2T6
8-bit Microcontrollers - MCU LQFP 32 7x7x1.4 1

8-bit Microcontrollers - MCU LQFP 32 7x7x1.4 1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BK2T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BK2T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BK2T6
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - ST72F324BK2T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324BK2T6
Embedded - Microcontrollers ST72F324BK2T6
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F324BK2T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BK2T6
Microcontrollers ST72F324BK2T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5592-ND 685-ST72F324BK2T6 1260404-ST72F324BK2T6 ST72F324BK2T6 ST72F324BK2T6 ST72F324BK2T6 ST72F324BK2T6 ST72F324BK2T6
Product Name Microcontrollers 8-bit 8MHz 5V 8KB Embedded Microcontroller MCU Electronic Wholesale - ST72F324BK2T6 Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 12x10b
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB 0.3840 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details