STMicroelectronics Embedded - Embedded - Microcontrollers - ST72F324BK2B6 ST72F324BK2B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 042894-ST72F324BK2B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 042894-ST72F324BK2B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F324BK2B6 - 042894-ST72F324BK2B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BK2B6
042894-ST72F324BK2B6
Embedded - Embedded - Microcontrollers - ST72F324BK2B6 042894-ST72F324BK2B6
Manufacturer: STMicroelectronics Win Source Part Number: 042894-ST72F324BK2B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-SDIP (0.400", 10.16mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042894-ST72F324BK2B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-SDIP (0.400", 10.16mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8MHz Embedded Microcontroller MCU - 685-ST72F324BK2B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz Embedded Microcontroller MCU
685-ST72F324BK2B6
8-bit 8MHz Embedded Microcontroller MCU 685-ST72F324BK2B6
8-Bit 8MHz FLASH MCU, SPI/SCI, SDIP-32 Product overview: ST72F324BK2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK2B6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, SPI/SCI, SDIP-32 Product overview: ST72F324BK2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK2B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BK2B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BK2B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BK2B6
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site
Embedded - Microcontrollers - ST72F324BK2B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324BK2B6
Embedded - Microcontrollers ST72F324BK2B6
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324BK2B6
8-bit Microcontrollers - MCU ST72F324BK2B6
8-bit Microcontrollers - MCU 5V RANGE 8B MCU

8-bit Microcontrollers - MCU 5V RANGE 8B MCU

Buy Now Datasheet
Microcontrollers - ST72F324BK2B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BK2B6
Microcontrollers ST72F324BK2B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 042894-ST72F324BK2B6 685-ST72F324BK2B6 ST72F324BK2B6 ST72F324BK2B6 ST72F324BK2B6 ST72F324BK2B6
Product Name Embedded - Embedded - Microcontrollers - ST72F324BK2B6 8-bit 8MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz
RAM 8 KB 0.3840 KB 384 KB 0.3840 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - C505L4EMCCFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details