STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F324BJ6TAE ST72F324BJ6TAE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102655-ST72F324BJ6T AE Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102655-ST72F324BJ6T AE Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F324BJ6TAE - 1102655-ST72F324BJ6TAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BJ6TAE
1102655-ST72F324BJ6TAE
Embedded - Embedded - Microcontrollers - ST72F324BJ6TAE 1102655-ST72F324BJ6TAE
Manufacturer: STMicroelectronics Win Source Part Number: 1102655-ST72F324BJ6T AE Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102655-ST72F324BJ6TAE
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 8MHz 5.5V Embedded Microcontroller MCU
685-ST72F324BJ6TAE
8-bit 32KB 8MHz 5.5V Embedded Microcontroller MCU 685-ST72F324BJ6TAE
8-bit MCU, 32KB Flash, 8MHz, SPI/SCI, 3.8-5.5V, LQFP Product overview: ST72F324BJ6TAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ6TAE can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 8MHz, SPI/SCI, 3.8-5.5V, LQFP Product overview: ST72F324BJ6TAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ6TAE can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F324BJ6TAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F324BJ6TAE-ND
Microcontrollers ST72F324BJ6TAE-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F324BJ6TAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BJ6TAE
Microcontrollers ST72F324BJ6TAE
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BJ6TAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BJ6TAE
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BJ6TAE
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72F324BJ6TAE
Embedded - Microcontrollers ST72F324BJ6TAE
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1102655-ST72F324BJ6TAE 685-ST72F324BJ6TAE ST72F324BJ6TAE-ND ST72F324BJ6TAE ST72F324BJ6TAE ST72F324BJ6TAE
Product Name Embedded - Embedded - Microcontrollers - ST72F324BJ6TAE 8-bit 32KB 8MHz 5.5V Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details