STMicroelectronics, Inc. 8-bit 8MHz 32KB 5V Embedded Microcontroller MCU ST72F324BJ6T6

Description
8-Bit MCU, 8MHz, 32KB Flash, SPI/SCI, 5V, LQFP Product overview: ST72F324BJ6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ6T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 32KB Flash, SPI/SCI, 5V, LQFP Product overview: ST72F324BJ6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ6T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 32KB 5V Embedded Microcontroller MCU
685-ST72F324BJ6T6
8-bit 8MHz 32KB 5V Embedded Microcontroller MCU 685-ST72F324BJ6T6
8-Bit MCU, 8MHz, 32KB Flash, SPI/SCI, 5V, LQFP Product overview: ST72F324BJ6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ6T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 32KB Flash, SPI/SCI, 5V, LQFP Product overview: ST72F324BJ6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ6T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F324BJ6T6 - 066192-ST72F324BJ6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BJ6T6
066192-ST72F324BJ6T6
Embedded - Embedded - Microcontrollers - ST72F324BJ6T6 066192-ST72F324BJ6T6
Manufacturer: STMicroelectronics Win Source Part Number: 066192-ST72F324BJ6T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: ST72F324BJ6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ST72F324BJ6TAS; Z86E4412FSC; DS87C520+ENL; Z86E6116FSG; Introduction Date: October 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066192-ST72F324BJ6T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: ST72F324BJ6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ST72F324BJ6TAS; Z86E4412FSC; DS87C520+ENL; Z86E6116FSG;
Introduction Date: October 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-5590-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5590-ND
Microcontrollers 497-5590-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BJ6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BJ6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BJ6T6
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72F324BJ6T6
Embedded - Microcontrollers ST72F324BJ6T6
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F324BJ6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BJ6T6
Microcontrollers ST72F324BJ6T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324BJ6T6
8-bit Microcontrollers - MCU ST72F324BJ6T6
8-bit Microcontrollers - MCU 8-BIT MCU W/ 8-32K Flash/ROM ADC

8-bit Microcontrollers - MCU 8-BIT MCU W/ 8-32K Flash/ROM ADC

Buy Now Datasheet
Microcontrollers - ST72F324BJ6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F324BJ6T6
Microcontrollers ST72F324BJ6T6
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F324BJ6T6 066192-ST72F324BJ6T6 497-5590-ND ST72F324BJ6T6 ST72F324BJ6T6 ST72F324BJ6T6 ST72F324BJ6T6 ST72F324BJ6T6
Product Name 8-bit 8MHz 32KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F324BJ6T6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5.5 volts 3.8 to 5.5 volts
Serial Interface SPI, SCI SPI; SCI
Package Type Other; LQFP LFQP; Other; 44-LQFP Other; 44-LQFP QFP; Other; 44-LQFP QFP; Other; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - C165LMHAFXQMA1 - 893549-C165LMHAFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details