STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F324BJ6T3 ST72F324BJ6T3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260403-ST72F324BJ6T 3 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ST7 Speed: 8MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST72F324BJ6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ST72F324BJ6TAXS; ST72F324BJ6TCS; ST72F324BJ6TCXS; Introduction Date: October 16, 2007 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260403-ST72F324BJ6T 3 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ST7 Speed: 8MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST72F324BJ6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ST72F324BJ6TAXS; ST72F324BJ6TCS; ST72F324BJ6TCXS; Introduction Date: October 16, 2007 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F324BJ6T3 - 1260403-ST72F324BJ6T3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BJ6T3
1260403-ST72F324BJ6T3
Embedded - Embedded - Microcontrollers - ST72F324BJ6T3 1260403-ST72F324BJ6T3
Manufacturer: STMicroelectronics Win Source Part Number: 1260403-ST72F324BJ6T 3 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ST7 Speed: 8MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST72F324BJ6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ST72F324BJ6TAXS; ST72F324BJ6TCS; ST72F324BJ6TCXS; Introduction Date: October 16, 2007 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260403-ST72F324BJ6T3
Series: ST7
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3.8 V ~ 5.5 V
Family Name: ST72F324BJ6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): ST72F324BJ6TAXS; ST72F324BJ6TCS; ST72F324BJ6TCXS;
Introduction Date: October 16, 2007
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST72F324BJ6T3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F324BJ6T3-ND
Microcontrollers ST72F324BJ6T3-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 32KB 5V Embedded Microcontroller MCU
685-ST72F324BJ6T3
8-bit 8MHz 32KB 5V Embedded Microcontroller MCU 685-ST72F324BJ6T3
8-Bit MCU, 8MHz, 32KB Flash, SPI, SCI, 5V, TQFP Product overview: ST72F324BJ6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ6T3 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 32KB Flash, SPI, SCI, 5V, TQFP Product overview: ST72F324BJ6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ6T3 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324BJ6T3
8-bit Microcontrollers - MCU ST72F324BJ6T3
8-bit Microcontrollers - MCU ST72324B 5V RANGE 8B MCU

8-bit Microcontrollers - MCU ST72324B 5V RANGE 8B MCU

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST72F324BJ6T3
Embedded - Microcontrollers ST72F324BJ6T3
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F324BJ6T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BJ6T3
Microcontrollers ST72F324BJ6T3
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BJ6T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BJ6T3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BJ6T3
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1260403-ST72F324BJ6T3 ST72F324BJ6T3-ND 685-ST72F324BJ6T3 ST72F324BJ6T3 ST72F324BJ6T3 ST72F324BJ6T3 ST72F324BJ6T3
Product Name Embedded - Embedded - Microcontrollers - ST72F324BJ6T3 Microcontrollers 8-bit 8MHz 32KB 5V Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3.8 to 5.5 volts 3.8 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details