8-bit MCU, 16KB Flash, 8MHz, SPI/SCI, 32 I/O, LQFP Product overview: ST72F324BJ4TAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ4TAE can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 764723-ST72F324BJ4TA
Series: ST7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3.8 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 44LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F324BJ4TAE | 764723-ST72F324BJ4TAE | ST72F324BJ4TAE | ST72F324BJ4TAE |
| Product Name | 8-bit 16KB 8MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ST72F324BJ4TAE | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | |
| Supply Voltage | 5 volts | 3.8 to 5.5 volts | ||
| Serial Interface | SPI, SCI | |||
| Package Type | Other; LQFP | QFP; Other; 44-LQFP |