8-Bit MCU, 8MHz, 5V, 16KB Flash, SPI, SCI, 32 I/O, LQFP Product overview: ST72F324BJ4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5V, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5V, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ4T6 can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
8-bit Microcontrollers - MCU ST72324B 5V RANGE 8B MCU
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 44LQFP
IC MCU 8BIT 16KB FLASH 44LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F324BJ4T6 | ST72F324BJ4T6-ND | ST72F324BJ4T6 | ST72F324BJ4T6 | ST72F324BJ4T6 | ST72F324BJ4T6 |
| Product Name | 8-bit 8MHz 5V 16KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| Supply Voltage | 5 volts | 3.8 to 5.5 volts | 5.5 volts | |||
| Serial Interface | SPI, SCI | SPI; SCI | ||||
| Package Type | Other; LQFP | LFQP; Other; 44-LQFP | QFP; Other; 44-LQFP | Other; 44-LQFP |