8-Bit 8MHz FLASH MCU, 16KB, 512B RAM, SPI/SCI, PDIP-42 Product overview: ST72F324BJ4B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ4B6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066191-ST72F324BJ4B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 42-SDIP (0.600", 15.24mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 42SDIP
IC MCU 8BIT 16KB FLASH 42SDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST72F324BJ4B6 | 066191-ST72F324BJ4B6 | ST72F324BJ4B6 | ST72F324BJ4B6 | ST72F324BJ4B6 |
| Product Name | 8-bit 8MHz 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ST72F324BJ4B6 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 512 KB | |
| Supply Voltage | 5 volts | 3.8 to 5.5 volts | 5.5 volts | ||
| Serial Interface | SPI, SCI | ||||
| Package Type | Other; SDIP | CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm) | CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm) |