STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F324BJ2T6 ST72F324BJ2T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066190-ST72F324BJ2T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066190-ST72F324BJ2T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F324BJ2T6 - 066190-ST72F324BJ2T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BJ2T6
066190-ST72F324BJ2T6
Embedded - Embedded - Microcontrollers - ST72F324BJ2T6 066190-ST72F324BJ2T6
Manufacturer: STMicroelectronics Win Source Part Number: 066190-ST72F324BJ2T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066190-ST72F324BJ2T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 8KB 5V Embedded Microcontroller MCU
685-ST72F324BJ2T6
8-bit 8MHz 8KB 5V Embedded Microcontroller MCU 685-ST72F324BJ2T6
8-Bit MCU, 8MHz, 8KB Flash, SPI/SCI, 32 I/O, 5V, TQFP Product overview: ST72F324BJ2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ2T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 8KB Flash, SPI/SCI, 32 I/O, 5V, TQFP Product overview: ST72F324BJ2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BJ2T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-5588-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5588-ND
Microcontrollers 497-5588-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F324BJ2T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BJ2T6
Microcontrollers ST72F324BJ2T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST72F324BJ2T6
Embedded - Microcontrollers ST72F324BJ2T6
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324BJ2T6
8-bit Microcontrollers - MCU ST72F324BJ2T6
8-bit Microcontrollers - MCU 8-BIT MCU W/ 8-32K Flash/ROM ADC

8-bit Microcontrollers - MCU 8-BIT MCU W/ 8-32K Flash/ROM ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BJ2T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BJ2T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BJ2T6
IC MCU 8BIT 8KB FLASH 44LQFP

IC MCU 8BIT 8KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066190-ST72F324BJ2T6 685-ST72F324BJ2T6 497-5588-ND ST72F324BJ2T6 ST72F324BJ2T6 ST72F324BJ2T6 ST72F324BJ2T6
Product Name Embedded - Embedded - Microcontrollers - ST72F324BJ2T6 8-bit 8MHz 8KB 5V Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 8 KB 0.3840 KB 0.3840 KB 0.3840 KB 384 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - 370015736 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers