STMicroelectronics, Inc. Microcontrollers ST72F321R6TC

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F321R6TC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F321R6TC-ND
Microcontrollers ST72F321R6TC-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F321R6TC - 795543-ST72F321R6TC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321R6TC
795543-ST72F321R6TC
Embedded - Embedded - Microcontrollers - ST72F321R6TC 795543-ST72F321R6TC
Manufacturer: STMicroelectronics Win Source Part Number: 795543-ST72F321R6TC Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ST7 Speed: 8MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72F321R6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST72F321BR6TCE; ST72F321BR6TCRE; ST72F321BAR6TCE; ST72F321R6TCS; Introduction Date: October 18, 2004 ECCN: 3A001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795543-ST72F321R6TC
Series: ST7
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3.8 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST72F321R6
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST72F321BR6TCE; ST72F321BR6TCRE; ST72F321BAR6TCE; ST72F321R6TCS;
Introduction Date: October 18, 2004
ECCN: 3A001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 8MHz Embedded Microcontroller MCU
685-ST72F321R6TC
8-bit 32KB 8MHz Embedded Microcontroller MCU 685-ST72F321R6TC
8-bit MCU, 32KB Flash, 8MHz, I2C, SPI, SCI, LQFP, 48 I/O Product overview: ST72F321R6TC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321R6TC can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 8MHz, I2C, SPI, SCI, LQFP, 48 I/O Product overview: ST72F321R6TC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321R6TC can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F321R6TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321R6TC
Microcontrollers ST72F321R6TC
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F321R6TC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F321R6TC
Embedded - Microcontrollers ST72F321R6TC
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F321R6TC-ND 795543-ST72F321R6TC 685-ST72F321R6TC ST72F321R6TC ST72F321R6TC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F321R6TC 8-bit 32KB 8MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits Other; A/D 16x10b
RAM 1 KB 32 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C83036600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers