STMicroelectronics, Inc. 8-bit 8MHz Embedded Microcontroller MCU ST72F321M9T6

Description
8-BIT, FLASH, 8MHz, MICROCONTROLLER, PQFP80, 14 X 14 MM, LQFP-80 Product overview: ST72F321M9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321M9T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, FLASH, 8MHz, MICROCONTROLLER, PQFP80, 14 X 14 MM, LQFP-80 Product overview: ST72F321M9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321M9T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHz Embedded Microcontroller MCU - 685-ST72F321M9T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz Embedded Microcontroller MCU
685-ST72F321M9T6
8-bit 8MHz Embedded Microcontroller MCU 685-ST72F321M9T6
8-BIT, FLASH, 8MHz, MICROCONTROLLER, PQFP80, 14 X 14 MM, LQFP-80 Product overview: ST72F321M9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321M9T6 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 8MHz, MICROCONTROLLER, PQFP80, 14 X 14 MM, LQFP-80 Product overview: ST72F321M9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321M9T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263240-ST72F321M9T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263240-ST72F321M9T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263240-ST72F321M9T6
Win Source Part Number: 1263240-ST72F321M9T6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 80-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -497-5587,497-5587 Base Product Number: ST72F32 Product Status: Obsolete

Win Source Part Number: 1263240-ST72F321M9T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -497-5587,497-5587
Base Product Number: ST72F32
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - 497-5587-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5587-ND
Microcontrollers 497-5587-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F321M9T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321M9T6
Microcontrollers ST72F321M9T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST72F321M9T6
Embedded - Microcontrollers ST72F321M9T6
IC MCU 8BIT 60KB FLASH 80LQFP

IC MCU 8BIT 60KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F321M9T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F321M9T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F321M9T6
IC MCU 8BIT 60KB FLASH 80LQFP

IC MCU 8BIT 60KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F321M9T6 1263240-ST72F321M9T6 497-5587-ND ST72F321M9T6 ST72F321M9T6 ST72F321M9T6
Product Name 8-bit 8MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, SCI SPI; SCI
Package Type Other; LQFP LFQP; Other; 80-LQFP QFP; Other; 80-LQFP Other; 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7672AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers