STMicroelectronics Embedded - Embedded - Microcontrollers - ST72F321J9T3 ST72F321J9T3

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024989-ST72F321J9T3 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 60 kB Interface: I2C, SCI, SPI RAM Size: 2 kB Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 3.85 V Number of I/Os: 48 Number of Programmable I/O: 48 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024989-ST72F321J9T3 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 60 kB Interface: I2C, SCI, SPI RAM Size: 2 kB Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 3.85 V Number of I/Os: 48 Number of Programmable I/O: 48 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F321J9T3 - 1024989-ST72F321J9T3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321J9T3
1024989-ST72F321J9T3
Embedded - Embedded - Microcontrollers - ST72F321J9T3 1024989-ST72F321J9T3
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024989-ST72F321J9T3 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 60 kB Interface: I2C, SCI, SPI RAM Size: 2 kB Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 3.85 V Number of I/Os: 48 Number of Programmable I/O: 48 Number of Timers/Counters: 5

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024989-ST72F321J9T3
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 60 kB
Interface: I2C, SCI, SPI
RAM Size: 2 kB
Number of Pins: 44
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3.85 V
Number of I/Os: 48
Number of Programmable I/O: 48
Number of Timers/Counters: 5

Buy Now
8-bit Embedded Microcontroller MCU - 685-ST72F321J9T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-ST72F321J9T3
8-bit Embedded Microcontroller MCU 685-ST72F321J9T3
8-BIT MCU WITH NESTED INTERRUPTS, FLASH,10-BIT ADC, FIVE TIMERS, SPI, SCI, I2C INTERFACE Product overview: ST72F321J9T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321J9T3 can be used for catalog matching and distributor lookup.

8-BIT MCU WITH NESTED INTERRUPTS, FLASH,10-BIT ADC, FIVE TIMERS, SPI, SCI, I2C INTERFACE Product overview: ST72F321J9T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321J9T3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1024989-ST72F321J9T3 685-ST72F321J9T3
Product Name Embedded - Embedded - Microcontrollers - ST72F321J9T3 8-bit Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 5
RAM 0.0020 KB 2.05 KB
Power Dissipation 500 milliwatts
Serial Interface I²C; SPI; SCI; I2C, SCI, SPI I2C, SPI, SCI
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - Application Specific - ADM5120X-AB-T-2-G - 085410-ADM5120X-AB-T-2-G - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
RAM 16 KB
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers