STMicroelectronics, Inc. 8-bit 48KB 8MHz Embedded Microcontroller MCU ST72F321BR7T6

Description
8-Bit MCU 48KB Flash, 8MHz, 48 I/O, 64LQFP Product overview: ST72F321BR7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BR7T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU 48KB Flash, 8MHz, 48 I/O, 64LQFP Product overview: ST72F321BR7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BR7T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 48KB 8MHz Embedded Microcontroller MCU - 685-ST72F321BR7T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 48KB 8MHz Embedded Microcontroller MCU
685-ST72F321BR7T6
8-bit 48KB 8MHz Embedded Microcontroller MCU 685-ST72F321BR7T6
8-Bit MCU 48KB Flash, 8MHz, 48 I/O, 64LQFP Product overview: ST72F321BR7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BR7T6 can be used for catalog matching and distributor lookup.

8-Bit MCU 48KB Flash, 8MHz, 48 I/O, 64LQFP Product overview: ST72F321BR7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BR7T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F321BR7T6 - 066185-ST72F321BR7T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321BR7T6
066185-ST72F321BR7T6
Embedded - Embedded - Microcontrollers - ST72F321BR7T6 066185-ST72F321BR7T6
Manufacturer: STMicroelectronics Win Source Part Number: 066185-ST72F321BR7T6 Packaging: Tray Core Processor: ST7 Number of I/O: 48 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066185-ST72F321BR7T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 48
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - ST72F321BR7T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F321BR7T6
Embedded - Microcontrollers ST72F321BR7T6
IC MCU 8BIT 48KB FLASH 64LQFP

IC MCU 8BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F321BR7T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321BR7T6
Microcontrollers ST72F321BR7T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F321BR7T6 066185-ST72F321BR7T6 ST72F321BR7T6 ST72F321BR7T6
Product Name 8-bit 48KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F321BR7T6 Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1.5 KB 48 KB 1.5 KB
Supply Voltage 5 volts 3.8 to 5.5 volts
Serial Interface I2C, SPI, SCI
Package Type Other; LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers