STMicroelectronics, Inc. 8-bit 8MHz 32KB 5V Embedded Microcontroller MCU ST72F321BR6T6

Description
8-Bit 8MHz FLASH MCU, LQFP-64, 32KB, 48 I/O, 5V Product overview: ST72F321BR6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BR6T6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit 8MHz FLASH MCU, LQFP-64, 32KB, 48 I/O, 5V Product overview: ST72F321BR6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BR6T6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST72F321BR6T6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring 32KB of FLASH memory and a maximum operating frequency of 8MHz. It supports a wide operating voltage range of 3.8V to 5.5V and is capable of functioning in temperatures from -40°C to +125°C. The microcontroller includes a 10-bit ADC with up to 16 input channels, five timers, and multiple communication interfaces including SPI, SCI, and I2C. It offers up to 48 multifunctional I/O ports, with various alternate functions available. The device also incorporates power-saving modes and an enhanced low voltage supervisor for improved reliability. With a dual voltage high-density FLASH memory that supports in-application and in-circuit programming, this microcontroller is suitable for a variety of embedded applications.

Datasheet Summary
Powered by GS/AI

The ST72F321BR6T6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring 32KB of FLASH memory and a maximum operating frequency of 8MHz. It supports a wide operating voltage range of 3.8V to 5.5V and is capable of functioning in temperatures from -40°C to +125°C. The microcontroller includes a 10-bit ADC with up to 16 input channels, five timers, and multiple communication interfaces including SPI, SCI, and I2C. It offers up to 48 multifunctional I/O ports, with various alternate functions available. The device also incorporates power-saving modes and an enhanced low voltage supervisor for improved reliability. With a dual voltage high-density FLASH memory that supports in-application and in-circuit programming, this microcontroller is suitable for a variety of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 32KB 5V Embedded Microcontroller MCU
685-ST72F321BR6T6
8-bit 8MHz 32KB 5V Embedded Microcontroller MCU 685-ST72F321BR6T6
8-Bit 8MHz FLASH MCU, LQFP-64, 32KB, 48 I/O, 5V Product overview: ST72F321BR6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BR6T6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, LQFP-64, 32KB, 48 I/O, 5V Product overview: ST72F321BR6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BR6T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F321BR6T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F321BR6T6-ND
Microcontrollers ST72F321BR6T6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F321BR6T6 - 795541-ST72F321BR6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321BR6T6
795541-ST72F321BR6T6
Embedded - Embedded - Microcontrollers - ST72F321BR6T6 795541-ST72F321BR6T6
Manufacturer: STMicroelectronics Win Source Part Number: 795541-ST72F321BR6T6 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72F321BR6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST72F321BAR6TARE; ST72F321BR6TARE; ST72F321BR6TAE; ST72F321BAR6TAE; Introduction Date: February 17, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795541-ST72F321BR6T6
Series: ST7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3.8 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST72F321BR6
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST72F321BAR6TARE; ST72F321BR6TARE; ST72F321BR6TAE; ST72F321BAR6TAE;
Introduction Date: February 17, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F321BR6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F321BR6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F321BR6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Microcontrollers - ST72F321BR6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321BR6T6
Microcontrollers ST72F321BR6T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F321BR6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F321BR6T6
Embedded - Microcontrollers ST72F321BR6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F321BR6T6 ST72F321BR6T6-ND 795541-ST72F321BR6T6 ST72F321BR6T6 ST72F321BR6T6 ST72F321BR6T6
Product Name 8-bit 8MHz 32KB 5V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST72F321BR6T6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, SCI SPI; SCI
Package Type Other; LQFP LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details