STMicroelectronics, Inc. Microcontrollers ST72F321BJ9T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5585-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5585-ND
Microcontrollers 497-5585-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F321BJ9T6 - 066183-ST72F321BJ9T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321BJ9T6
066183-ST72F321BJ9T6
Embedded - Embedded - Microcontrollers - ST72F321BJ9T6 066183-ST72F321BJ9T6
Manufacturer: STMicroelectronics Win Source Part Number: 066183-ST72F321BJ9T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066183-ST72F321BJ9T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-ST72F321BJ9T6
8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-ST72F321BJ9T6
8-Bit 8MHz FLASH MCU, 60KB, 2KB RAM, I2C/SPI/SCI, LQFP-44 Product overview: ST72F321BJ9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BJ9T6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, 60KB, 2KB RAM, I2C/SPI/SCI, LQFP-44 Product overview: ST72F321BJ9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BJ9T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F321BJ9T6
8-bit Microcontrollers - MCU ST72F321BJ9T6
8-bit Microcontrollers - MCU 8B MCU

8-bit Microcontrollers - MCU 8B MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F321BJ9T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F321BJ9T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F321BJ9T6
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72F321BJ9T6
Embedded - Microcontrollers ST72F321BJ9T6
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F321BJ9T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F321BJ9T6
Microcontrollers ST72F321BJ9T6
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F321BJ9T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321BJ9T6
Microcontrollers ST72F321BJ9T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5585-ND 066183-ST72F321BJ9T6 685-ST72F321BJ9T6 ST72F321BJ9T6 ST72F321BJ9T6 ST72F321BJ9T6 ST72F321BJ9T6 ST72F321BJ9T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F321BJ9T6 8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 16x10b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - 438559B-104 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers