STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F321BJ7T6TR ST72F321BJ7T6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 123394-ST72F321BJ7T6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 32 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 123394-ST72F321BJ7T6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 32 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F321BJ7T6TR - 123394-ST72F321BJ7T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321BJ7T6TR
123394-ST72F321BJ7T6TR
Embedded - Embedded - Microcontrollers - ST72F321BJ7T6TR 123394-ST72F321BJ7T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 123394-ST72F321BJ7T6 TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 32 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123394-ST72F321BJ7T6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ST72F321BJ7T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F321BJ7T6TR-ND
Microcontrollers ST72F321BJ7T6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 48KB 1.5KB Embedded Microcontroller MCU
685-ST72F321BJ7T6TR
8-bit 8MHz 48KB 1.5KB Embedded Microcontroller MCU 685-ST72F321BJ7T6TR
8-bit MCU, 8MHz, 48KB Flash, 1.5KB RAM, 32 I/O, LQFP, SMT Product overview: ST72F321BJ7T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 48KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 48KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BJ7T6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 48KB Flash, 1.5KB RAM, 32 I/O, LQFP, SMT Product overview: ST72F321BJ7T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 48KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 48KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BJ7T6TR can be used for catalog matching and distributor lookup.

Supplier's Site
 - ST72F321BJ7T6TR - Rochester Electronics
Newburyport, MA, United States
8-Bit MCU With Flash, ADC, 5 Timers, SPI, SCI, I2C Interface

8-Bit MCU With Flash, ADC, 5 Timers, SPI, SCI, I2C Interface

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F321BJ7T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F321BJ7T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F321BJ7T6TR
IC MCU 8BIT 48KB FLASH 44LQFP

IC MCU 8BIT 48KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72F321BJ7T6TR
Embedded - Microcontrollers ST72F321BJ7T6TR
IC MCU 8BIT 48KB FLASH 44LQFP

IC MCU 8BIT 48KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F321BJ7T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321BJ7T6TR
Microcontrollers ST72F321BJ7T6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 123394-ST72F321BJ7T6TR ST72F321BJ7T6TR-ND 685-ST72F321BJ7T6TR ST72F321BJ7T6TR ST72F321BJ7T6TR ST72F321BJ7T6TR ST72F321BJ7T6TR
Product Name Embedded - Embedded - Microcontrollers - ST72F321BJ7T6TR Microcontrollers 8-bit 8MHz 48KB 1.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Obsolete Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 48 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers