STMicroelectronics, Inc. Microcontrollers ST72F321BJ6T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5584-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5584-ND
Microcontrollers 497-5584-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
8-bit 32KB 8MHz Embedded Microcontroller MCU - 685-ST72F321BJ6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 8MHz Embedded Microcontroller MCU
685-ST72F321BJ6T6
8-bit 32KB 8MHz Embedded Microcontroller MCU 685-ST72F321BJ6T6
8-Bit MCU, 32KB Flash, 8MHz, 32 I/O, I2C, SPI, SCI, LQFP Product overview: ST72F321BJ6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BJ6T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 8MHz, 32 I/O, I2C, SPI, SCI, LQFP Product overview: ST72F321BJ6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BJ6T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F321BJ6T6 - 112074-ST72F321BJ6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321BJ6T6
112074-ST72F321BJ6T6
Embedded - Embedded - Microcontrollers - ST72F321BJ6T6 112074-ST72F321BJ6T6
Manufacturer: STMicroelectronics Win Source Part Number: 112074-ST72F321BJ6T6 Packaging: Tray Core Processor: ST7 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 112074-ST72F321BJ6T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ST72F321BJ6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321BJ6T6
Microcontrollers ST72F321BJ6T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F321BJ6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F321BJ6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F321BJ6T6
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72F321BJ6T6
Embedded - Microcontrollers ST72F321BJ6T6
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5584-ND 685-ST72F321BJ6T6 112074-ST72F321BJ6T6 ST72F321BJ6T6 ST72F321BJ6T6 ST72F321BJ6T6
Product Name Microcontrollers 8-bit 32KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F321BJ6T6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 16x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers