STMicroelectronics, Inc. 8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU ST72F321BAR9T6

Description
8-bit MCU, 8MHz, 60KB Flash, 2KB RAM, LQFP, 48 I/O, I2C, SPI, SCI Product overview: ST72F321BAR9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BAR9T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8MHz, 60KB Flash, 2KB RAM, LQFP, 48 I/O, I2C, SPI, SCI Product overview: ST72F321BAR9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BAR9T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-ST72F321BAR9T6
8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-ST72F321BAR9T6
8-bit MCU, 8MHz, 60KB Flash, 2KB RAM, LQFP, 48 I/O, I2C, SPI, SCI Product overview: ST72F321BAR9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BAR9T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 60KB Flash, 2KB RAM, LQFP, 48 I/O, I2C, SPI, SCI Product overview: ST72F321BAR9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BAR9T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F321BAR9T6 - 212210-ST72F321BAR9T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321BAR9T6
212210-ST72F321BAR9T6
Embedded - Embedded - Microcontrollers - ST72F321BAR9T6 212210-ST72F321BAR9T6
Manufacturer: STMicroelectronics Win Source Part Number: 212210-ST72F321BAR9T 6 Packaging: Tray Core Processor: ST7 Number of I/O: 48 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: ST72F321BAR9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ST72F321BAR9TARE; ST72F321R9TAS; ST72F321BR9TAE; ST72F321BAR9TAE; Introduction Date: February 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212210-ST72F321BAR9T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 48
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: ST72F321BAR9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): ST72F321BAR9TARE; ST72F321R9TAS; ST72F321BR9TAE; ST72F321BAR9TAE;
Introduction Date: February 17, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-5583-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5583-ND
Microcontrollers 497-5583-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F321BAR9T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F321BAR9T6
Microcontrollers ST72F321BAR9T6
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F321BAR9T6
8-bit Microcontrollers - MCU ST72F321BAR9T6
8-bit Microcontrollers - MCU 8-BIT MCU W/ 32-60K Flash/ROM ADC

8-bit Microcontrollers - MCU 8-BIT MCU W/ 32-60K Flash/ROM ADC

Buy Now Datasheet
Embedded - Microcontrollers - ST72F321BAR9T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F321BAR9T6
Embedded - Microcontrollers ST72F321BAR9T6
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F321BAR9T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F321BAR9T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F321BAR9T6
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site
Microcontrollers - ST72F321BAR9T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321BAR9T6
Microcontrollers ST72F321BAR9T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F321BAR9T6 212210-ST72F321BAR9T6 497-5583-ND ST72F321BAR9T6 ST72F321BAR9T6 ST72F321BAR9T6 ST72F321BAR9T6 ST72F321BAR9T6
Product Name 8-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F321BAR9T6 Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, SCI SPI; SCI
Package Type Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers