STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F321BAR7T6 ST72F321BAR7T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260395-ST72F321BAR7 T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Family Part Number: ST72F321 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 48 Date RAM Size: 1.5K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260395-ST72F321BAR7 T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Family Part Number: ST72F321 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 48 Date RAM Size: 1.5K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F321BAR7T6 - 1260395-ST72F321BAR7T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321BAR7T6
1260395-ST72F321BAR7T6
Embedded - Embedded - Microcontrollers - ST72F321BAR7T6 1260395-ST72F321BAR7T6
Manufacturer: STMicroelectronics Win Source Part Number: 1260395-ST72F321BAR7 T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Supply Voltage: 3.8V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Family Part Number: ST72F321 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 48 Date RAM Size: 1.5K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1260395-ST72F321BAR7T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Supply Voltage: 3.8V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Family Part Number: ST72F321
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 48
Date RAM Size: 1.5K x 8

Buy Now
Microcontrollers - ST72F321BAR7T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F321BAR7T6-ND
Microcontrollers ST72F321BAR7T6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 48KB 5V Embedded Microcontroller MCU
685-ST72F321BAR7T6
8-bit 8MHz 48KB 5V Embedded Microcontroller MCU 685-ST72F321BAR7T6
8-bit MCU, 8MHz, 48KB FLASH, LQFP, 48 I/O, 5V Product overview: ST72F321BAR7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 48KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 48KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BAR7T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 48KB FLASH, LQFP, 48 I/O, 5V Product overview: ST72F321BAR7T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 48KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 48KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321BAR7T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F321BAR7T6
8-bit Microcontrollers - MCU ST72F321BAR7T6
8-bit Microcontrollers - MCU ST72321B 8B MCU

8-bit Microcontrollers - MCU ST72321B 8B MCU

Buy Now Datasheet
Embedded - Microcontrollers - ST72F321BAR7T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F321BAR7T6
Embedded - Microcontrollers ST72F321BAR7T6
IC MCU 8BIT 48KB FLASH 64LQFP

IC MCU 8BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F321BAR7T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321BAR7T6
Microcontrollers ST72F321BAR7T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F321BAR7T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F321BAR7T6
Microcontrollers ST72F321BAR7T6
IC MCU 8BIT 48KB FLASH 64LQFP

IC MCU 8BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1260395-ST72F321BAR7T6 ST72F321BAR7T6-ND 685-ST72F321BAR7T6 ST72F321BAR7T6 ST72F321BAR7T6 ST72F321BAR7T6 ST72F321BAR7T6
Product Name Embedded - Embedded - Microcontrollers - ST72F321BAR7T6 Microcontrollers 8-bit 8MHz 48KB 5V Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 48 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3.8 to 5.5 volts 3.8 to 5.5 volts 5 volts 3.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7672AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details