STMicroelectronics, Inc. Microcontrollers ST72F321AR6T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4842-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4842-ND
Microcontrollers 497-4842-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 8MHz Embedded Microcontroller MCU
685-ST72F321AR6T6
8-bit 32KB 8MHz Embedded Microcontroller MCU 685-ST72F321AR6T6
8-BIT MCU, 32KB FLASH, 8MHz, 48 I/O, I2C, SPI, SCI, LQFP Product overview: ST72F321AR6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321AR6T6 can be used for catalog matching and distributor lookup.

8-BIT MCU, 32KB FLASH, 8MHz, 48 I/O, I2C, SPI, SCI, LQFP Product overview: ST72F321AR6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321AR6T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F321AR6T6 - 006413-ST72F321AR6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321AR6T6
006413-ST72F321AR6T6
Embedded - Embedded - Microcontrollers - ST72F321AR6T6 006413-ST72F321AR6T6
Manufacturer: STMicroelectronics Win Source Part Number: 006413-ST72F321AR6T6 Packaging: Tray Core Processor: ST7 Number of I/O: 48 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 006413-ST72F321AR6T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST72F321AR6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321AR6T6
Microcontrollers ST72F321AR6T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F321AR6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F321AR6T6
Embedded - Microcontrollers ST72F321AR6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F321AR6T6
8-bit Microcontrollers - MCU ST72F321AR6T6
8-bit Microcontrollers - MCU Flash 32K SPI/SCI/I2

8-bit Microcontrollers - MCU Flash 32K SPI/SCI/I2

Buy Now Datasheet
Microcontrollers - ST72F321AR6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F321AR6T6
Microcontrollers ST72F321AR6T6
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4842-ND 685-ST72F321AR6T6 006413-ST72F321AR6T6 ST72F321AR6T6 ST72F321AR6T6 ST72F321AR6T6 ST72F321AR6T6
Product Name Microcontrollers 8-bit 32KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F321AR6T6 Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 16x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers