STMicroelectronics, Inc. 8-bit 8MHz 8KB 5.5V Embedded Microcontroller MCU ST72F264G2M6

Description
8-bit MCU, 8MHz, 8KB Flash, 256B RAM, I2C/SPI/SCI, SO, 2.7-5.5V Product overview: ST72F264G2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F264G2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8MHz, 8KB Flash, 256B RAM, I2C/SPI/SCI, SO, 2.7-5.5V Product overview: ST72F264G2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F264G2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 8KB 5.5V Embedded Microcontroller MCU
685-ST72F264G2M6
8-bit 8MHz 8KB 5.5V Embedded Microcontroller MCU 685-ST72F264G2M6
8-bit MCU, 8MHz, 8KB Flash, 256B RAM, I2C/SPI/SCI, SO, 2.7-5.5V Product overview: ST72F264G2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F264G2M6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 8KB Flash, 256B RAM, I2C/SPI/SCI, SO, 2.7-5.5V Product overview: ST72F264G2M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F264G2M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-2106-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2106-5-ND
Microcontrollers 497-2106-5-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F264G2M6 - 031024-ST72F264G2M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F264G2M6
031024-ST72F264G2M6
Embedded - Embedded - Microcontrollers - ST72F264G2M6 031024-ST72F264G2M6
Manufacturer: STMicroelectronics Win Source Part Number: 031024-ST72F264G2M6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Family Name: ST72F264G2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): Z8F011ASJ020EC; TLE7810GXUMA1; Z8F022ASJ020EG; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 28

Manufacturer: STMicroelectronics
Win Source Part Number: 031024-ST72F264G2M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Family Name: ST72F264G2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): Z8F011ASJ020EC; TLE7810GXUMA1; Z8F022ASJ020EG;
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 28

Buy Now Datasheet
Microcontrollers - ST72F264G2M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F264G2M6
Microcontrollers ST72F264G2M6
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - ST72F264G2M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F264G2M6
Embedded - Microcontrollers ST72F264G2M6
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, St7, 8Mhz, Soic-28; Product Range Stmicroelectronics - 57P3121 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, St7, 8Mhz, Soic-28; Product Range Stmicroelectronics
57P3121
Microcontroller Mcu, 8 Bit, St7, 8Mhz, Soic-28; Product Range Stmicroelectronics 57P3121
MICROCONTROLLER MCU, 8 BIT, ST7, 8MHZ, SOIC-28; Product Range:ST Family ST7 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ST7, 8MHZ, SOIC-28; Product Range:ST Family ST7 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ST72F264G2M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F264G2M6
Microcontrollers ST72F264G2M6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F264G2M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F264G2M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F264G2M6
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F264G2M6 497-2106-5-ND 031024-ST72F264G2M6 ST72F264G2M6 ST72F264G2M6 57P3121 ST72F264G2M6 ST72F264G2M6
Product Name 8-bit 8MHz 8KB 5.5V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST72F264G2M6 Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, St7, 8Mhz, Soic-28; Product Range Stmicroelectronics Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, SCI SPI; SCI
Package Type Other; SO SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC (0.295", 7.50mm Width) SOIC; Other; SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) Other; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers