ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 32DIP
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 32DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST72F264G2B5-ND | ST72F264G2B5 | ST72F264G2B5 | ST72F264G2B5 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 6x10b | |||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 8 KB |